Small PC Computers 12.1" Panel Mount LCD Model SD120

Description
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive Touch Screen Native resolution 800 x 600 (auto sync.) NEMA-4X panel mount beze Universal AC Power Supply
Description
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive Touch Screen Native resolution 800 x 600 (auto sync.) NEMA-4X panel mount beze Universal AC Power Supply

Suppliers

Company
Product
Description
Supplier Links
12.1
Clearwater, FL, USA
12.1" Panel Mount LCD
Model SD120
12.1" Panel Mount LCD Model SD120
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive Touch Screen Native resolution 800 x 600 (auto sync.) NEMA-4X panel mount beze Universal AC Power Supply

The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection.

Standard Features

  • 12.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 800 x 600 (auto sync.)
  • NEMA-4X panel mount beze
  • Universal AC Power Supply
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD120
Product Name 12.1" Panel Mount LCD
Monitor Type LCD Display
Color Color
Input Types Component; VGA
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 12.1 inch (307 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Features Audio Capabilities
Color Color
Input Types VGA
View Details
19
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details