Small PC Computers 19" Sunlight Readable Waterproof LCD Model SD190EHB

Description
The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" High Bright LCD Display 0-100% brightness adjustment dial Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" High Bright LCD Display 0-100% brightness adjustment dial Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Sunlight Readable Waterproof LCD
Model SD190EHB
19" Sunlight Readable Waterproof LCD Model SD190EHB
The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" High Bright LCD Display 0-100% brightness adjustment dial Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 19" High Bright LCD Display
  • 0-100% brightness adjustment dial
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD190EHB
Product Name 19" Sunlight Readable Waterproof LCD
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 12.1 inch (307 mm)
View Details
19
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details