Small PC Computers 19" Open Frame Touch Screen LCD Model SD190F

Description
The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 19" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 19" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Open Frame Touch Screen LCD
Model SD190F
19" Open Frame Touch Screen LCD Model SD190F
The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 19" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 19" TFT LCD (4:3 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD190F
Product Name 19" Open Frame Touch Screen LCD
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 19 inch (483 mm)
Screen Width 17.24 inch (438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428536 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
KVM - G-PRDC-1208TP-IP - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types USB; VGA; VGA, RJ-45
View Details
24
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Input Types DVI; VGA
View Details