Small PC Computers 19" Waterproof LCD Model SD190E

Description
The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Waterproof LCD
Model SD190E
19" Waterproof LCD Model SD190E
The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 19" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 19" LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD190E
Product Name 19" Waterproof LCD
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540020 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB
Screen Resolution VGA (640 x 480)
View Details
22
Specs
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
View Details