Small PC Computers 19" Profile Industrial LCD Model SD190

Description
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Suppy Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting
Description
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Suppy Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Profile Industrial LCD
Model SD190
19" Profile Industrial LCD Model SD190
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Suppy Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15".

Standard Features

  • 19.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Suppy

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel
  • Rack Mounting
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD190
Product Name 19" Profile Industrial LCD
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types Component; DVI; HDMI; S-Video
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
VFD Displays - 1913993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
19
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details