Small PC Computers NEMA-4/4X 17" LCD Model SD170

Description
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting
Description
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
NEMA-4/4X 17
Clearwater, FL, USA
NEMA-4/4X 17" LCD
Model SD170
NEMA-4/4X 17" LCD Model SD170
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel.

Standard Features

  • 17.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Supply

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel
  • Rack Mounting
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD170
Product Name NEMA-4/4X 17" LCD
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types Component; DVI; HDMI; S-Video
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540014 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Beijer Electronics
Specs
Monitor Type LCD Display
Other Type/Technology Vacuum Fluorescent Display
Input Types Serial Interface
View Details
19
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details