Small PC Computers 15" Panel Mount LCD Model SD150PC

Description
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module (See SC240) 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested
Description
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module (See SC240) 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

Suppliers

Company
Product
Description
Supplier Links
15
Clearwater, FL, USA
15" Panel Mount LCD
Model SD150PC
15" Panel Mount LCD Model SD150PC
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module (See SC240) 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel.

All SD150PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • Removal Computer Module (See SC240)
  • 15.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount bezel
  • 80GB SATA hard drive
  • Low Power Consumption
  • Memory to 4GB
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD150PC
Product Name 15" Panel Mount LCD
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 15 inch (381 mm)
Screen Width 17.2 inch (437 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
KVM - G-PRDC-1W19TP - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types USB; VGA; VGA
View Details
17
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details