SlipNOT Metal Safety Flooring Expanded Metal Stair Treads Steel

Description
SlipNOT® steel expanded metal stair treads are durable and long lasting. They are ideal for environments such as steel mills, automotive and manufacturing plants where drainage of harsh elements and chemicals are vital. Expanded metal stair treads are generally used for retrofitting over existing slippery grating. Product Information: Steel expanded metal stair tread widths: Customer specific Steel expanded metal stair tread lengths: Up to 10’ Steel expanded metal stair tread thicknesses: 1/8” Steel expanded metal stair treads can be custom fabricated to meet job specifications Available style: ¾ #9 flattened expanded metal, other styles available Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted, or Galvanized Steel expanded metal stair treads are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: +/ – 1/8” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® steel expanded metal stair treads are durable and long lasting. They are ideal for environments such as steel mills, automotive and manufacturing plants where drainage of harsh elements and chemicals are vital. Expanded metal stair treads are generally used for retrofitting over existing slippery grating. Product Information: Steel expanded metal stair tread widths: Customer specific Steel expanded metal stair tread lengths: Up to 10’ Steel expanded metal stair tread thicknesses: 1/8” Steel expanded metal stair treads can be custom fabricated to meet job specifications Available style: ¾ #9 flattened expanded metal, other styles available Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted, or Galvanized Steel expanded metal stair treads are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: +/ – 1/8” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Expanded Metal Stair Treads - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Expanded Metal Stair Treads
Steel
Expanded Metal Stair Treads Steel
SlipNOT® steel expanded metal stair treads are durable and long lasting. They are ideal for environments such as steel mills, automotive and manufacturing plants where drainage of harsh elements and chemicals are vital. Expanded metal stair treads are generally used for retrofitting over existing slippery grating. Product Information: Steel expanded metal stair tread widths: Customer specific Steel expanded metal stair tread lengths: Up to 10’ Steel expanded metal stair tread thicknesses: 1/8” Steel expanded metal stair treads can be custom fabricated to meet job specifications Available style: ¾ #9 flattened expanded metal, other styles available Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted, or Galvanized Steel expanded metal stair treads are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: +/ – 1/8” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® steel expanded metal stair treads are durable and long lasting. They are ideal for environments such as steel mills, automotive and manufacturing plants where drainage of harsh elements and chemicals are vital. Expanded metal stair treads are generally used for retrofitting over existing slippery grating.

Product Information:

  • Steel expanded metal stair tread widths: Customer specific
  • Steel expanded metal stair tread lengths: Up to 10’
  • Steel expanded metal stair tread thicknesses: 1/8”
  • Steel expanded metal stair treads can be custom fabricated to meet job specifications
  • Available style: ¾ #9 flattened expanded metal, other styles available
  • Available SlipNOT® surfaces: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill, Painted, or Galvanized
  • Steel expanded metal stair treads are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Standard tolerance: +/ – 1/8”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Grating Stair Treads - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Grating Stair Treads
Steel
Grating Stair Treads Steel
SlipNOT® steel grating treads are ideal for workplace safety when oil and lubricants are present. Slip resistant treads keep their traction even in extremely slippery and harsh conditions like steel mills and manufacturing plants. Product Information: Steel grating stair tread thicknesses: 1”x 3/16”, 1 ¼” x 3/16”, 1 ½” x 3/16” Steel grating stair tread widths: Customer specific Steel grating stair tread spacing: ADA: 7-2, 7-4, 11-2, 11-4 Standard industrial: 15-2, 15-4, 19-2, 19-4 Others available please inquire Steel grating stair treads can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Galvanized Steel grating stair treads are available in: Grade 1 (Fine), Grade 2 (Medium),Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Available in welded, press-locked, swaged lock or flush mount construction Available banded or with standard end plates Standard tolerance: +/-¼” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® steel grating treads are ideal for workplace safety when oil and lubricants are present. Slip resistant treads keep their traction even in extremely slippery and harsh conditions like steel mills and manufacturing plants.

Product Information:

  • Steel grating stair tread thicknesses: 1”x 3/16”, 1 ¼” x 3/16”, 1 ½” x 3/16”
  • Steel grating stair tread widths: Customer specific
  • Steel grating stair tread spacing:
    • ADA: 7-2, 7-4, 11-2, 11-4
    • Standard industrial: 15-2, 15-4, 19-2, 19-4
    • Others available please inquire
  • Steel grating stair treads can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill, Painted or Galvanized
  • Steel grating stair treads are available in: Grade 1 (Fine), Grade 2 (Medium),Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Available in welded, press-locked, swaged lock or flush mount construction
  • Available banded or with standard end plates
  • Standard tolerance: +/-¼”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Stair Nosings - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Stair Nosings
Steel
Stair Nosings Steel
SlipNOT® steel nosing keeps employees and pedestrians safe, maximizing productivity and minimizing liabilities. SlipNOT® nosing provides safety to the area of stairs that becomes worn easily due to heavy traffic. Non-slip steel stair nosings easily retrofit over existing stairs or can be built into new stairways. Product Information: Steel nosing thicknesses: 1/8”, 3/16”, 1/4”, or thicker Steel stair nosing widths: customer specific Steel stair nosing lengths: up to 10′ Steel nosing can be custom fabricated to meet job specifications. Available SlipNOT® Surface: Steel Surface on Steel Available SlipNOT® Finishes: Mill, Painted or Galvanized Steel stair nosings are available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/ – 1/8’’ (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® steel nosing keeps employees and pedestrians safe, maximizing productivity and minimizing liabilities. SlipNOT® nosing provides safety to the area of stairs that becomes worn easily due to heavy traffic. Non-slip steel stair nosings easily retrofit over existing stairs or can be built into new stairways.

Product Information:

  • Steel nosing thicknesses: 1/8”, 3/16”, 1/4”, or thicker
  • Steel stair nosing widths: customer specific
  • Steel stair nosing lengths: up to 10′
  • Steel nosing can be custom fabricated to meet job specifications.
  • Available SlipNOT® Surface: Steel Surface on Steel
  • Available SlipNOT® Finishes: Mill, Painted or Galvanized
  • Steel stair nosings are available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Standard tolerance: Mill (for stock sizes), +/ – 1/8’’ (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Perforated Stair Treads - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Perforated Stair Treads
Steel
Perforated Stair Treads Steel
SlipNOT® slip resistant steel perforated stair treads combine the flow through benefits of grating with the solid surface of plate. The flexible surface helps eliminate worker fatigue in environments such as automotive plants and steel mills, among others. Product Information: Steel perforated stair treads thickness: 1/8′, 3/16’’, 1/4’’ Steel perforated stair tread widths: Customer Specific Steel perforated stair tread lengths: Customer Specific Steel perforated stair treads can be custom fabricated to meet job specifications Steel perforated stair tread patterns: 3/8” diameter on 9/16” staggered centers 1/2” diameter on 11/16” staggered centers 9/16” diameter on 3/4” staggered centers Or customer specified A wide variety of options available Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Galvanized Steel perforated plate stair treads are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Margins: Standard minimum margins, or customer specified Standard tolerance: +/- 1/8” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® slip resistant steel perforated stair treads combine the flow through benefits of grating with the solid surface of plate. The flexible surface helps eliminate worker fatigue in environments such as automotive plants and steel mills, among others.

Product Information:

  • Steel perforated stair treads thickness: 1/8″, 3/16’’, 1/4’’
  • Steel perforated stair tread widths: Customer Specific
  • Steel perforated stair tread lengths: Customer Specific
  • Steel perforated stair treads can be custom fabricated to meet job specifications
  • Steel perforated stair tread patterns:
    • 3/8” diameter on 9/16” staggered centers
    • 1/2” diameter on 11/16” staggered centers
    • 9/16” diameter on 3/4” staggered centers
    • Or customer specified
  • A wide variety of options available
  • Available SlipNOT® surfaces: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill, Painted or Galvanized
  • Steel perforated plate stair treads are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Margins: Standard minimum margins, or customer specified
  • Standard tolerance: +/- 1/8”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site
Plate Stair Treads - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Plate Stair Treads
Steel
Plate Stair Treads Steel
SlipNOT® steel plate stair treads can be used in new construction or can be retrofitted over existing slippery stairs. SlipNOT® non-slip steel plate stair treads are ideal for areas where full surface coverage is required to ensure a safe walking surface. Industries such as the steel mills, automotive plants and oil refineries have utilized slip resistant steel plate stair treads due to the ability to withstand harsh environments and elements. Product Information: Steel plate stair treads thickness: 1/8”, 3/16”, 1/4” Steel plate stair tread widths: Customer specific Steel plate stair tread lengths: up to 10’ Steel plate stair treads can be custom fabricated to meet job specifications. Bend degree: 82°, 90° or to degree angle specified. Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Galvanized Steel plate stair treads are available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), or + / – 1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® steel plate stair treads can be used in new construction or can be retrofitted over existing slippery stairs. SlipNOT® non-slip steel plate stair treads are ideal for areas where full surface coverage is required to ensure a safe walking surface. Industries such as the steel mills, automotive plants and oil refineries have utilized slip resistant steel plate stair treads due to the ability to withstand harsh environments and elements.

Product Information:

  • Steel plate stair treads thickness: 1/8”, 3/16”, 1/4”
  • Steel plate stair tread widths: Customer specific
  • Steel plate stair tread lengths: up to 10’
  • Steel plate stair treads can be custom fabricated to meet job specifications.
  • Bend degree: 82°, 90° or to degree angle specified.
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill, Painted or Galvanized
  • Steel plate stair treads are available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Stair Treads and Nosing (05 55 00), Metal Stairs (05 51 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Standard tolerance: Mill (for stock sizes), or + / – 1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Stair Treads and Nosings
Product Number Steel
Product Name Expanded Metal Stair Treads
Unlock Full Specs
to access all available technical data

Similar Products