SlipNOT Metal Safety Flooring Flattened Expanded Metal Stainless Steel

Description
SlipNOT® stainless steel expanded metal is the ideal solution for existing slippery flooring in industries such as food processing and pharmaceutical among others. Stainless steel expanded metal is registered by NSF International and is corrosion resistant. Non-slip stainless steel expanded metal can withstand harsh elements such as grease, oil and cleaning solutions, while providing a sanitary, easy-to-maintain surface. Product Information: Stainless steel expanded metal lengths and widths: 4’x8’, 4’x10’ Stainless expanded metal can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel Available SlipNOT® finishes: Mill or Painted Stainless steel expanded metal is available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes) Style: standard ¾ #9 flattened expanded metal (other styles available) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.
Description
SlipNOT® stainless steel expanded metal is the ideal solution for existing slippery flooring in industries such as food processing and pharmaceutical among others. Stainless steel expanded metal is registered by NSF International and is corrosion resistant. Non-slip stainless steel expanded metal can withstand harsh elements such as grease, oil and cleaning solutions, while providing a sanitary, easy-to-maintain surface. Product Information: Stainless steel expanded metal lengths and widths: 4’x8’, 4’x10’ Stainless expanded metal can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel Available SlipNOT® finishes: Mill or Painted Stainless steel expanded metal is available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes) Style: standard ¾ #9 flattened expanded metal (other styles available) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.

Suppliers

Company
Product
Description
Supplier Links
Flattened Expanded Metal - Stainless Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Flattened Expanded Metal
Stainless Steel
Flattened Expanded Metal Stainless Steel
SlipNOT® stainless steel expanded metal is the ideal solution for existing slippery flooring in industries such as food processing and pharmaceutical among others. Stainless steel expanded metal is registered by NSF International and is corrosion resistant. Non-slip stainless steel expanded metal can withstand harsh elements such as grease, oil and cleaning solutions, while providing a sanitary, easy-to-maintain surface. Product Information: Stainless steel expanded metal lengths and widths: 4’x8’, 4’x10’ Stainless expanded metal can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel Available SlipNOT® finishes: Mill or Painted Stainless steel expanded metal is available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes) Style: standard ¾ #9 flattened expanded metal (other styles available) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.

SlipNOT® stainless steel expanded metal is the ideal solution for existing slippery flooring in industries such as food processing and pharmaceutical among others. Stainless steel expanded metal is registered by NSF International and is corrosion resistant. Non-slip stainless steel expanded metal can withstand harsh elements such as grease, oil and cleaning solutions, while providing a sanitary, easy-to-maintain surface.

Product Information:

  • Stainless steel expanded metal lengths and widths: 4’x8’, 4’x10’
  • Stainless expanded metal can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel
  • Available SlipNOT® finishes: Mill or Painted
  • Stainless steel expanded metal is available in: Grade 1 (Fine), Grade 2 (Medium)
  • Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes)
  • Style: standard ¾ #9 flattened expanded metal (other styles available)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Expanded Sheet Materials
Product Number Stainless Steel
Product Name Flattened Expanded Metal
Applications Industrial Safety
Unlock Full Specs
to access all available technical data

Similar Products

Thin-gauge Perforated Foils -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Screening
Features Calendered / Flattened (optional feature)
View Details
Expanded Metal - 1/4 x 18 - Hoover Steel, Inc.
Hoover Steel, Inc.
Specs
Metal Steel
SWD 0.1180 inch (3 mm)
LWD 0.7150 inch (18.16 mm)
View Details
Flattened Expanded Metal - Galvanized - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Applications Industrial Safety
Metal Steel; Galvanized
View Details
Raised Expanded Metal -  - AMICO
Specs
Applications Building and Construction
Metal Aluminum; Stainless Steel; Steel
Strand Width / Diameter 0.1350 to 0.4330 inch (3.43 to 11 mm)
View Details