SlipNOT Metal Safety Flooring Flattened Expanded Metal Galvanized

Description
SlipNOT® galvanized expanded metal is a low cost, low maintenance, slip resistant and corrosion resistant surface that can be easily retrofitted over existing slippery flooring including grating, diamond plate and smooth plate. Galvanized expanded metal provides a high traction surface in every direction. Product Information: Galvanized expanded metal lengths and widths: 4’x8’, 4’x10’ Galvanized expanded metal can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized expanded metal is available in: Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes) Style: standard ¾ #9 flattened expanded metal (other styles available) LEED: The recycled content of SlipNOT® galvanized expanded metal varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.
Description
SlipNOT® galvanized expanded metal is a low cost, low maintenance, slip resistant and corrosion resistant surface that can be easily retrofitted over existing slippery flooring including grating, diamond plate and smooth plate. Galvanized expanded metal provides a high traction surface in every direction. Product Information: Galvanized expanded metal lengths and widths: 4’x8’, 4’x10’ Galvanized expanded metal can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized expanded metal is available in: Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes) Style: standard ¾ #9 flattened expanded metal (other styles available) LEED: The recycled content of SlipNOT® galvanized expanded metal varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.

Suppliers

Company
Product
Description
Supplier Links
Flattened Expanded Metal - Galvanized - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Flattened Expanded Metal
Galvanized
Flattened Expanded Metal Galvanized
SlipNOT® galvanized expanded metal is a low cost, low maintenance, slip resistant and corrosion resistant surface that can be easily retrofitted over existing slippery flooring including grating, diamond plate and smooth plate. Galvanized expanded metal provides a high traction surface in every direction. Product Information: Galvanized expanded metal lengths and widths: 4’x8’, 4’x10’ Galvanized expanded metal can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized expanded metal is available in: Grade 2 (Medium), Grade 3 (Coarse) Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes) Style: standard ¾ #9 flattened expanded metal (other styles available) LEED: The recycled content of SlipNOT® galvanized expanded metal varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.

SlipNOT® galvanized expanded metal is a low cost, low maintenance, slip resistant and corrosion resistant surface that can be easily retrofitted over existing slippery flooring including grating, diamond plate and smooth plate. Galvanized expanded metal provides a high traction surface in every direction.

Product Information:

  • Galvanized expanded metal lengths and widths: 4’x8’, 4’x10’
  • Galvanized expanded metal can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finish: Galvanized
  • Galvanized expanded metal is available in: Grade 2 (Medium), Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Wire Mesh & Expanded and Perforated Metal (05 77 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Standard tolerance: Mill (for stock sizes), +/– 1/8” (for customer specified sizes)
  • Style: standard ¾ #9 flattened expanded metal (other styles available)
  • LEED: The recycled content of SlipNOT® galvanized expanded metal varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits. For more information please visit our green products page.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Expanded Sheet Materials
Product Number Galvanized
Product Name Flattened Expanded Metal
Applications Industrial Safety
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Expanded Metal - 3/4 x 16 - Hoover Steel, Inc.
Hoover Steel, Inc.
Specs
Metal Steel
SWD 0.8130 inch (20.65 mm)
LWD 1.75 inch (44.45 mm)
View Details
Flattened Expanded Metal - Aluminum - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Applications Industrial Safety
Metal Aluminum
View Details
Raised Expanded Metal -  - AMICO
Specs
Applications Building and Construction
Metal Aluminum; Stainless Steel; Steel
Strand Width / Diameter 0.1350 to 0.4330 inch (3.43 to 11 mm)
View Details