Skyworks Solutions, Inc. OEM Parts - OEM Parts ( S ) - SMV1211-001LF SMV1211-001LF

Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094615-SMV1211-001L F Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094615-SMV1211-001L F Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMV1211-001LF - 1094615-SMV1211-001LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMV1211-001LF
1094615-SMV1211-001LF
OEM Parts - OEM Parts ( S ) - SMV1211-001LF 1094615-SMV1211-001LF
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094615-SMV1211-001L F Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single

Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094615-SMV1211-001LF
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1094615-SMV1211-001LF
Product Name OEM Parts - OEM Parts ( S ) - SMV1211-001LF
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY/A2,115 - Nexperia B.V.
Specs
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - 07-7311-61GF/54.0 - BARTEC
Specs
Diode Type General Purpose
View Details