Skyworks Solutions, Inc. Low Capacitance High-Voltage Schottky Diode SMS3925-040LF

Description
Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed for use as a level detector in wireless handsets and for general purpose low-cost, high-volume switching applications.
Request a Quote Datasheet
Description
Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed for use as a level detector in wireless handsets and for general purpose low-cost, high-volume switching applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance High-Voltage Schottky Diode - SMS3925-040LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Low Capacitance High-Voltage Schottky Diode
SMS3925-040LF
Low Capacitance High-Voltage Schottky Diode SMS3925-040LF
Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed for use as a level detector in wireless handsets and for general purpose low-cost, high-volume switching applications.

Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF

The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed for use as a level detector in wireless handsets and for general purpose low-cost, high-volume switching applications.

Supplier's Site
RF Diodes - SMS3925-040LF - 1098636-SMS3925-040LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS3925-040LF
1098636-SMS3925-040LF
RF Diodes - SMS3925-040LF 1098636-SMS3925-040LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098636-SMS3925-040L F Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - Single Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-882 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098636-SMS3925-040LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 40V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Diodes - 863-1697-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1697-2-ND
RF Diodes 863-1697-2-ND
RF Diode Schottky - Single 40V 50mA 250mW SOD-882

RF Diode Schottky - Single 40V 50mA 250mW SOD-882

Buy Now Datasheet
Schottky 40V 250MW Diode and Rectifier - 284-SMS3925-040LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 250MW Diode and Rectifier
284-SMS3925-040LF
Schottky 40V 250MW Diode and Rectifier 284-SMS3925-040LF
DIODE SCHOTTKY 40V 250MW SOD882 Product overview: SMS3925-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3925-040LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 250MW SOD882 Product overview: SMS3925-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3925-040LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - SMS3925-040LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS3925-040LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS3925-040LF
DIODE SCHOTTKY 40V 250MW SOD882

DIODE SCHOTTKY 40V 250MW SOD882

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMS3925-040LF
Schottky Diodes & Rectifiers SMS3925-040LF
Schottky Diodes & Rectifiers Ls=.45nH SOD-882 Single

Schottky Diodes & Rectifiers Ls=.45nH SOD-882 Single

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes RF Diodes RF Diodes Rectifiers RF Diodes Schottky Diodes
Product Number SMS3925-040LF 1098636-SMS3925-040LF 863-1697-2-ND 284-SMS3925-040LF SMS3925-040LF SMS3925-040LF
Product Name Low Capacitance High-Voltage Schottky Diode RF Diodes - SMS3925-040LF RF Diodes Schottky 40V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Configuration Single Single
Diode Type Schottky; Schottky - Single Schottky
Life Cycle Stage Active Removed; Obsolete
Package SOD-882 SOD-882 Tape & Reel (TR) SOD-882
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1302-074 - 191043-SMP1302-074 - Win Source Electronics
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
RF Diodes - 863-1681-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Schottky 8V 75MW SOT23 Diode and Rectifier - 284-SMS3922-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers