Skyworks Solutions, Inc. Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter SKY65708-11

Description
GPS/GNSS Pre-Filter + LNA Front-End Module with B13 Notch
Request a Quote Datasheet
Description
GPS/GNSS Pre-Filter + LNA Front-End Module with B13 Notch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65708-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter
SKY65708-11
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter SKY65708-11
GPS/GNSS Pre-Filter + LNA Front-End Module with B13 Notch

GPS/GNSS Pre-Filter + LNA Front-End Module with B13 Notch

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65708-11
123189-SKY65708-11
RF Amplifiers - SKY65708-11 123189-SKY65708-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 123189-SKY65708-11 Packaging: Reel - TR Gain: 13.9dB Noise Figure: 1.9dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-MCM (1.7x2.3) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 123189-SKY65708-11
Packaging: Reel - TR
Gain: 13.9dB
Noise Figure: 1.9dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-MCM (1.7x2.3)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 863-1600-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1600-2-ND
RF Amplifiers 863-1600-2-ND
RF Amplifier IC GPS 6-MCM (1.7x2.3)

RF Amplifier IC GPS 6-MCM (1.7x2.3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65708-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65708-11
RF and Wireless - RF Amplifiers SKY65708-11
IC RF AMP GPS 6MCM

IC RF AMP GPS 6MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65708-11 123189-SKY65708-11 863-1600-2-ND SKY65708-11
Product Name Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter RF Amplifiers - SKY65708-11 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 1565 to 1606 MHz
Minimum Gain 13.9 dB 13.9 dB 13.9 dB ? to 13.9 dB
Maximum Gain 13.9 dB 13.9 dB 13.9 dB 13.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7123HM41P8 - 744509-AWB7123HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
RF Amplifiers - ACA1205RS7P2 - 909185-ACA1205RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details