Skyworks Solutions, Inc. 0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch SKY12208-306LF

Description
Please note: SKY12208-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12208-478LF The SKY12208-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-306LF features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The device is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY12208-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12208-478LF The SKY12208-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-306LF features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The device is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12208-306LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch
SKY12208-306LF
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch SKY12208-306LF
Please note: SKY12208-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12208-478LF The SKY12208-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-306LF features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The device is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Please note: SKY12208-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12208-478LF

The SKY12208-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network.
The SKY12208-306LF features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The device is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1416-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1416-2-ND
RF Switches 863-1416-2-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY12208-306LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12208-306LF
RF Switches SKY12208-306LF
RF Switch IC General Purpose SPDT 2.7 GHz 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 2.7 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY12208-306LF 863-1416-2-ND SKY12208-306LF
Product Name 0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-VQFN Exposed Pad Surface Mount
Frequency Range 20 to 2700 MHz 20 to 2700 MHz 20 to 2700 MHz
Isolation 33 to 45 dB 39 dB 39 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - AS165-59LF - Richardson RFPD
Specs
Package Type MSOP
Frequency Range 700 to 2500 MHz
Insertion Loss 0.8000 dB
View Details
0.5–6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13348-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 24 to 27 dB
View Details
4 suppliers
1.8 to 3.0 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12242-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 1800 to 3000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
0.1 to 6.0 GHz SPDT Switch - SKYA21013 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 34 dB
View Details
4 suppliers