Skyworks Solutions, Inc. Digital Isolators - SI8621ED-B-IS SI8621ED-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933731-SI8621ED-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8621 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2067-5, SI8621EDBIS
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933731-SI8621ED-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8621 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2067-5, SI8621EDBIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8621ED-B-IS - 933731-SI8621ED-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8621ED-B-IS
933731-SI8621ED-B-IS
Digital Isolators - SI8621ED-B-IS 933731-SI8621ED-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933731-SI8621ED-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8621 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2067-5, SI8621EDBIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933731-SI8621ED-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8621
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2067-5, SI8621EDBIS

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8621ED-B-IS
Isolators - Digital Isolators SI8621ED-B-IS
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933731-SI8621ED-B-IS SI8621ED-B-IS
Product Name Digital Isolators - SI8621ED-B-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details