Skyworks Solutions, Inc. 5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver Si85836D-IS

Description
5.0 kV Isolated RS-485 Transceiver
Request a Quote
Description
5.0 kV Isolated RS-485 Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver - Si85836D-IS - Skyworks Solutions, Inc.
Irvine, CA, United States
5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver
Si85836D-IS
5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver Si85836D-IS
5.0 kV Isolated RS-485 Transceiver

5.0 kV Isolated RS-485 Transceiver

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Interfaces
Product Number Si85836D-IS
Product Name 5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver
Technology RS485
Device Type Transceiver
Supply Voltage Other; 2.5 - 5.5
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
RF and mmW Front End Module - SE2436L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
RF and mmW Front End Module - RFX2401C - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Interface Transceiver IC - 702-SI3200-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers