Skyworks Solutions, Inc. Isolators - Digital Isolators SI8451AA-B-IS1

Description
Win Source Part Number: 1243942-SI8451AA-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8451 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1243942-SI8451AA-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8451 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243942-SI8451AA-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243942-SI8451AA-B-IS1
Isolators - Digital Isolators 1243942-SI8451AA-B-IS1
Win Source Part Number: 1243942-SI8451AA-B-I S1 Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8451 Product Status: Not For New Designs

Win Source Part Number: 1243942-SI8451AA-B-IS1
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 5
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 4/1
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8451
Product Status: Not For New Designs

Buy Now Datasheet
Isolators - Digital Isolators SI8451AA-B-IS1
DGTL ISO 1000VRMS 5CH GP 16SOIC

DGTL ISO 1000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243942-SI8451AA-B-IS1 SI8451AA-B-IS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 1923398 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details