Skyworks Solutions, Inc. Digital Isolators - SI8430BB-D-ISR SI8430BB-D-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933705-SI8430BB-D-IS R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8430 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933705-SI8430BB-D-IS R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8430 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8430BB-D-ISR - 933705-SI8430BB-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8430BB-D-ISR
933705-SI8430BB-D-ISR
Digital Isolators - SI8430BB-D-ISR 933705-SI8430BB-D-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933705-SI8430BB-D-IS R Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8430 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933705-SI8430BB-D-ISR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI8430
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8430BB-D-ISR
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933705-SI8430BB-D-ISR SI8430BB-D-ISR
Product Name Digital Isolators - SI8430BB-D-ISR Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 309395 - RS Components, Ltd.
Specs
Outputs PNP Open Collector
Agency Approval NO
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Isolators - Digital Isolators - 1021521-SI8030AA-B-IUR - Win Source Electronics
Specs
Analog Channels 3 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers