Skyworks Solutions, Inc. Isolators - Digital Isolators SI8423AD-D-ISR

Description
Win Source Part Number: 1244275-SI8423AD-D-I SR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 1,250 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.6V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8423AD-D-ISR,336-4 494-6,336-4494-2,336 -4494-1 Base Product Number: SI8423
Request a Quote Datasheet
Description
Win Source Part Number: 1244275-SI8423AD-D-I SR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 1,250 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.6V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8423AD-D-ISR,336-4 494-6,336-4494-2,336 -4494-1 Base Product Number: SI8423
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244275-SI8423AD-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244275-SI8423AD-D-ISR
Isolators - Digital Isolators 1244275-SI8423AD-D-ISR
Win Source Part Number: 1244275-SI8423AD-D-I SR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 1,250 Mounting: SMD (SMT) Technology: Magnetic Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Pulse Width Distortion (Max): 25ns Isolated Power: No Voltage - Supply: 2.6V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8423AD-D-ISR,336-4 494-6,336-4494-2,336 -4494-1 Base Product Number: SI8423

Win Source Part Number: 1244275-SI8423AD-D-ISR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.6V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI8423AD-D-ISR,336-4494-6,336-4494-2,336-4494-1
Base Product Number: SI8423

Buy Now Datasheet
Isolators - Digital Isolators SI8423AD-D-ISR
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244275-SI8423AD-D-ISR SI8423AD-D-ISR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7967111 - RS Components, Ltd.
Specs
Form Factor DIN Rail
Agency Approval RoHS Compliant
DC Voltage 16.8 → 31.2V dc
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Isolation, Si86xx Digital Isolators - Si8602AB-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details