Skyworks Solutions, Inc. Isolators - Digital Isolators SI8400AA-A-IS

Description
Win Source Part Number: 1243897-SI8400AA-A-I S Category: Isolators>Digital Isolators Type: I²C Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243897-SI8400AA-A-I S Category: Isolators>Digital Isolators Type: I²C Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243897-SI8400AA-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243897-SI8400AA-A-IS
Isolators - Digital Isolators 1243897-SI8400AA-A-IS
Win Source Part Number: 1243897-SI8400AA-A-I S Category: Isolators>Digital Isolators Type: I²C Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1243897-SI8400AA-A-IS
Category: Isolators>Digital Isolators
Type: I²C
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Channel Type: Bidirectional
Number of Channels: 2
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243897-SI8400AA-A-IS
Product Name Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243537-SI8230BD-D-IS3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details