Skyworks Solutions, Inc. Isolators - Digital Isolators SI8382PS-IU

Description
Win Source Part Number: 1243999-SI8382PS-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3625-5 Base Product Number: SI8382
Request a Quote Datasheet
Description
Win Source Part Number: 1243999-SI8382PS-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3625-5 Base Product Number: SI8382
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243999-SI8382PS-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243999-SI8382PS-IU
Isolators - Digital Isolators 1243999-SI8382PS-IU
Win Source Part Number: 1243999-SI8382PS-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3625-5 Base Product Number: SI8382

Win Source Part Number: 1243999-SI8382PS-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 56
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 2Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.7ns
Number of Channels: 8
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 8/0
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 6 (Time on Label)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3625-5
Base Product Number: SI8382

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8382PS-IU
Isolators - Digital Isolators SI8382PS-IU
DGTL ISO 2500VRMS 8CH GP 20QSOP

DGTL ISO 2500VRMS 8CH GP 20QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243999-SI8382PS-IU SI8382PS-IU
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz (flat)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Isolation - Digital Isolators - 2DIB1411F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details