Skyworks Solutions, Inc. Si83401BBA-IF Isolated Smart Switch Si83401BBA-IF

Description
The Si83401BBA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83401BBA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83401BBA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote
Description
The Si83401BBA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83401BBA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83401BBA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83401BBA-IF Isolated Smart Switch - Si83401BBA-IF - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83401BBA-IF Isolated Smart Switch
Si83401BBA-IF
Si83401BBA-IF Isolated Smart Switch Si83401BBA-IF
The Si83401BBA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83401BBA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83401BBA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

The Si83401BBA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83401BBA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a low-power CMOS digital input. The Si83401BBA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83401BBA-IF
Product Name Si83401BBA-IF Isolated Smart Switch
Package Type Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data

Similar Products

1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 38 dB
View Details
4 suppliers
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder - SKY13388-465LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN,12L
Frequency Range 100 to 2700 MHz
Isolation 21 to 31 dB
View Details
4 suppliers
0.1-6.0 GHz SP2T Switch - SKY13330-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 16 to 35 dB
View Details
3 suppliers
0.7 to 2.7 GHz Triple SPST (3xSPST) Shunt MIPI® Antenna Tuning Switch - SKY19237-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 11-bump
Frequency Range 700 to 2700 MHz
Type Single Pole Single Throw; 3xSPST
View Details
3 suppliers