Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8261ABC-C-IPR

Description
Win Source Part Number: 1010850-SI8261ABC-C- IPR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 28ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.4V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5205-6,SI8261ABC -C-IPR-ND,336-5205-2 ,336-5205-1 Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1010850-SI8261ABC-C- IPR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 28ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.4V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5205-6,SI8261ABC -C-IPR-ND,336-5205-2 ,336-5205-1 Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1010850-SI8261ABC-C-IPR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1010850-SI8261ABC-C-IPR
Isolators - Isolators - Gate Drivers 1010850-SI8261ABC-C-IPR
Win Source Part Number: 1010850-SI8261ABC-C- IPR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 28ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 9.4V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5205-6,SI8261ABC -C-IPR-ND,336-5205-2 ,336-5205-1 Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1010850-SI8261ABC-C-IPR
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 400mA, 600mA
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.8V (Max)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 50ns
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 28ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 9.4V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5205-6,SI8261ABC-C-IPR-ND,336-5205-2,336-5205-1
Base Product Number: SI8261
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1010850-SI8261ABC-C-IPR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details