Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI823H5CB-IS1

Description
Win Source Part Number: 1243762-SI823H5CB-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 125kV/µs Propagation Delay tpLH / tpHL (Max): 30ns, 58ns Current - Peak Output: 6A Pulse Width Distortion (Max): 5ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 5.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI823 Approval Agency: CQC, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243762-SI823H5CB-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 125kV/µs Propagation Delay tpLH / tpHL (Max): 30ns, 58ns Current - Peak Output: 6A Pulse Width Distortion (Max): 5ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 5.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI823 Approval Agency: CQC, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243762-SI823H5CB-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243762-SI823H5CB-IS1
Isolators - Isolators - Gate Drivers 1243762-SI823H5CB-IS1
Win Source Part Number: 1243762-SI823H5CB-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 125kV/µs Propagation Delay tpLH / tpHL (Max): 30ns, 58ns Current - Peak Output: 6A Pulse Width Distortion (Max): 5ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 5.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI823 Approval Agency: CQC, CSA, UL, VDE

Win Source Part Number: 1243762-SI823H5CB-IS1
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 4A
Rise / Fall Time (Typ): 12ns, 12ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 125kV/µs
Propagation Delay tpLH / tpHL (Max): 30ns, 58ns
Current - Peak Output: 6A
Pulse Width Distortion (Max): 5ns
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 5.5V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI823
Approval Agency: CQC, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243762-SI823H5CB-IS1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1243986-SI83401AAA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details