Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8233CB-C-IM

Description
Win Source Part Number: 1243517-SI8233CB-C-I M Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 12.2V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243517-SI8233CB-C-I M Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 12.2V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243517-SI8233CB-C-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243517-SI8233CB-C-IM
Isolators - Isolators - Gate Drivers 1243517-SI8233CB-C-IM
Win Source Part Number: 1243517-SI8233CB-C-I M Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 12.2V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243517-SI8233CB-C-IM
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Max)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 12.2V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243517-SI8233CB-C-IM
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243764-SI823H6BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details