Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8232BB-B-IS SI8232BB-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933656-SI8232BB-B-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-1910-5, SI8232BBBIS
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933656-SI8232BB-B-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-1910-5, SI8232BBBIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8232BB-B-IS - 933656-SI8232BB-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8232BB-B-IS
933656-SI8232BB-B-IS
Isolators - Gate Drivers - SI8232BB-B-IS 933656-SI8232BB-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933656-SI8232BB-B-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-1910-5, SI8232BBBIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933656-SI8232BB-B-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-1910-5, SI8232BBBIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933656-SI8232BB-B-IS
Product Name Isolators - Gate Drivers - SI8232BB-B-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B36 Potentiometer Input Module - 8B36-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolator ICs - 349187 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details