Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8220BB-A-IS SI8220BB-A-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933649-SI8220BB-A-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933649-SI8220BB-A-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8220BB-A-IS - 933649-SI8220BB-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8220BB-A-IS
933649-SI8220BB-A-IS
Isolators - Gate Drivers - SI8220BB-A-IS 933649-SI8220BB-A-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933649-SI8220BB-A-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933649-SI8220BB-A-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933649-SI8220BB-A-IS
Product Name Isolators - Gate Drivers - SI8220BB-A-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
8B36 Potentiometer Input Module - 8B36-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243522-SI8237AB-B-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers