Skyworks Solutions, Inc. Jitter Attenuators SI5342A-D10019-GM

Description
The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5342A is a 4-input, 2-output jitter attenuator and clock multiplier that generates any output frequency from any input frequency, with up to 1028 MHz differential or 250 MHz LVCMOS output ranges and 90 fs rms jitter performance. It supports LVDS, LVPECL, LVCMOS, CML, and HCSL outputs with programmable amplitude, meets ITU-T G.8262 SyncE Option 1 and 2, and operates from -40 to +85 °C. The device is packaged in a 44-QFN 7×7 mm surface-mount case and includes in-circuit programmable non-volatile memory for configuration retention. Core voltages are 1.8 V and 3.3 V, with independent output supply pins supporting 3.3 V, 2.5 V, or 1.8 V. Programming is facilitated via I2C or SPI using ClockBuilder Pro software.

Datasheet Summary
Powered by GS/AI

The Si5342A is a 4-input, 2-output jitter attenuator and clock multiplier that generates any output frequency from any input frequency, with up to 1028 MHz differential or 250 MHz LVCMOS output ranges and 90 fs rms jitter performance. It supports LVDS, LVPECL, LVCMOS, CML, and HCSL outputs with programmable amplitude, meets ITU-T G.8262 SyncE Option 1 and 2, and operates from -40 to +85 °C. The device is packaged in a 44-QFN 7×7 mm surface-mount case and includes in-circuit programmable non-volatile memory for configuration retention. Core voltages are 1.8 V and 3.3 V, with independent output supply pins supporting 3.3 V, 2.5 V, or 1.8 V. Programming is facilitated via I2C or SPI using ClockBuilder Pro software.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5342A-D10019-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5342A-D10019-GM
Jitter Attenuators SI5342A-D10019-GM
The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.

The Si5342A 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342A can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5342A-D10019-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5324A-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details