Skyworks Solutions, Inc. Jitter Attenuators SI5319C-C-GMR

Description
The Si5319C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 1 output(s) and has a maximum frequency output of 346 MHz. The Si5319C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.
Request a Quote
Description
The Si5319C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 1 output(s) and has a maximum frequency output of 346 MHz. The Si5319C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5319C is a jitter-attenuating precision clock multiplier that generates output frequencies from 2 kHz to 346 MHz from an input ranging from 2 kHz to 710 MHz. It features integrated loop filter, digitally programmable loop bandwidth from 60 Hz to 8.4 kHz, and output signal formats including LVPECL, LVDS, CML, and CMOS. The device supports I2C or SPI programmability, meets OC-192 GR-253-CORE jitter specifications, and provides 0.3 ps rms jitter (50 kHz to 80 MHz). It operates from a single 1.8 V, 2.5 V, or 3.3 V supply and includes on-chip voltage regulation. The part is packaged in a 36-lead 6 mm × 6 mm QFN and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Si5319C is a jitter-attenuating precision clock multiplier that generates output frequencies from 2 kHz to 346 MHz from an input ranging from 2 kHz to 710 MHz. It features integrated loop filter, digitally programmable loop bandwidth from 60 Hz to 8.4 kHz, and output signal formats including LVPECL, LVDS, CML, and CMOS. The device supports I2C or SPI programmability, meets OC-192 GR-253-CORE jitter specifications, and provides 0.3 ps rms jitter (50 kHz to 80 MHz). It operates from a single 1.8 V, 2.5 V, or 3.3 V supply and includes on-chip voltage regulation. The part is packaged in a 36-lead 6 mm × 6 mm QFN and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5319C-C-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5319C-C-GMR
Jitter Attenuators SI5319C-C-GMR
The Si5319C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 1 output(s) and has a maximum frequency output of 346 MHz. The Si5319C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.

The Si5319C jitter attenuator combines third-generation DSPLL technology to enable any-frequency clock generation and jitter attenuation for applications requiring a high level of jitter performance. This device supports 1 input(s), 1 output(s) and has a maximum frequency output of 346 MHz. The Si5319C delivers 0.3 ps rms phase jitter performance with 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5319C-C-GMR
Product Name Jitter Attenuators
Frequency 2.00E-6 to 0.3460 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA033K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details