Skyworks Solutions, Inc.
Telecom
SI32185-A-FM
Description
Telecom IC 40-QFN (6x6)
-
DigiKey
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
Telecom IC 40-QFN (6x6)
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
336-5395-ND |
SI32185-A-FM |
|
Product Name
|
Telecom |
|
|
Supply Voltage
|
3.3V
|
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
|
|
Package Type
|
40-VFQFN Exposed Pad
|
QFN-40
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details