Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) RFX1010

Description
RF IC FRONT END 780-960MHZ 16QFN
Datasheet
Description
RF IC FRONT END 780-960MHZ 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - RFX1010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
RFX1010
RF and Wireless - RF Front End (LNA + PA) RFX1010
RF IC FRONT END 780-960MHZ 16QFN

RF IC FRONT END 780-960MHZ 16QFN

Supplier's Site
RF Front End (LNA + PA) - RFX1010 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
RFX1010
RF Front End (LNA + PA) RFX1010
RF IC FRONT END 780-960MHZ 16QFN

RF IC FRONT END 780-960MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number RFX1010 RFX1010
Product Name RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA)
Technology ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - SI4762-A42-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details