Skyworks Solutions, Inc. Phototransistor Hermetic Surface Mount Optocoupler OLF100

Description
The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to provide compliant solder connections to the mounting substrate. Special electrical parametric selections are available on request.
Request a Quote
Description
The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to provide compliant solder connections to the mounting substrate. Special electrical parametric selections are available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phototransistor Hermetic Surface Mount Optocoupler - OLF100 - Skyworks Solutions, Inc.
Irvine, CA, United States
Phototransistor Hermetic Surface Mount Optocoupler
OLF100
Phototransistor Hermetic Surface Mount Optocoupler OLF100
The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to provide compliant solder connections to the mounting substrate. Special electrical parametric selections are available on request.

The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to provide compliant solder connections to the mounting substrate. Special electrical parametric selections are available on request.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLF100
Product Name Phototransistor Hermetic Surface Mount Optocoupler
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-3022-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8231AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-SI8234BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details