Skyworks Solutions, Inc. Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler OLC449

Description
The OLC449 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The hermetic surface mount variant of the OLC449 optocoupler is available as the OLS449, both in a non-screened catalog version as well as a high-reliability screened version. The OLC449 is designed for a low LED operating current while providing excellent radiation tolerance margins.
Request a Quote Datasheet
Description
The OLC449 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The hermetic surface mount variant of the OLC449 optocoupler is available as the OLS449, both in a non-screened catalog version as well as a high-reliability screened version. The OLC449 is designed for a low LED operating current while providing excellent radiation tolerance margins.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler - OLC449 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler
OLC449
Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler OLC449
The OLC449 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure. The hermetic surface mount variant of the OLC449 optocoupler is available as the OLS449, both in a non-screened catalog version as well as a high-reliability screened version. The OLC449 is designed for a low LED operating current while providing excellent radiation tolerance margins.

The OLC449 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a non-hermetic six-pin Leadless Chip Carrier (LCC) package.
Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with a higher CTR and better CTR degradation characteristics due to radiation exposure.
The hermetic surface mount variant of the OLC449 optocoupler is available as the OLS449, both in a non-screened catalog version as well as a high-reliability screened version.
The OLC449 is designed for a low LED operating current while providing excellent radiation tolerance margins.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLC449-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLC449-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLC449-ND
OPTOISO 1KV TRANS W/BASE 6-CLCC

OPTOISO 1KV TRANS W/BASE 6-CLCC

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLC449 3320-OLC449-ND
Product Name Radiation-Tolerant Phototransistor Non-Hermetic Surface-Mount Optocoupler Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor
Package Type 6-Lead Non Hermetic LCC 6-CLCC
Isolation Voltage 1000 volts 1000 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8065AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8235BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-1913-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8235BA-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details