Skyworks Solutions, Inc. DC to 6 GHz Hermetic GaAs IC SPST Non-Reflective Switch ISO13316

Description
The ISO13316 is a GaAs pHEMT non-reflective, high-performance, low-loss switch. The ISO13316 uses hermetic surface-mount technology (SMT) for defense and satellite applications. The device can be supplied and tested to the screening requirements of MIL-PRF-38535 Class B and S, in addition to the required QCI. Features Wideband frequency range: DC to 6 GHz Isolation: 50 dB @ 2 GHz Low Loss: 0.8 dB @ 6 GHz RF1 reflective / RF2 non-reflective High reliability Class B and S screening available Applications Avionics Surveillance Systems Specialty Medical Applications Military Communications Instrumentation Radar Space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 6 GHz Hermetic GaAs IC SPST Non-Reflective Switch - ISO13316 - Skyworks Solutions, Inc.
Irvine, CA, United States
DC to 6 GHz Hermetic GaAs IC SPST Non-Reflective Switch
ISO13316
DC to 6 GHz Hermetic GaAs IC SPST Non-Reflective Switch ISO13316
The ISO13316 is a GaAs pHEMT non-reflective, high-performance, low-loss switch. The ISO13316 uses hermetic surface-mount technology (SMT) for defense and satellite applications. The device can be supplied and tested to the screening requirements of MIL-PRF-38535 Class B and S, in addition to the required QCI. Features Wideband frequency range: DC to 6 GHz Isolation: 50 dB @ 2 GHz Low Loss: 0.8 dB @ 6 GHz RF1 reflective / RF2 non-reflective High reliability Class B and S screening available Applications Avionics Surveillance Systems Specialty Medical Applications Military Communications Instrumentation Radar Space

The ISO13316 is a GaAs pHEMT non-reflective, high-performance, low-loss switch.
The ISO13316 uses hermetic surface-mount technology (SMT) for defense and satellite applications.
The device can be supplied and tested to the screening requirements of MIL-PRF-38535 Class B and S, in addition to the required QCI.

Features

    • Wideband frequency range: DC to 6 GHz
    • Isolation: 50 dB @ 2 GHz
    • Low Loss: 0.8 dB @ 6 GHz
    • RF1 reflective / RF2 non-reflective
    • High reliability Class B and S screening available

Applications

  • Avionics
  • Surveillance Systems
  • Specialty Medical Applications
  • Military Communications
  • Instrumentation
  • Radar
  • Space
Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number ISO13316
Product Name DC to 6 GHz Hermetic GaAs IC SPST Non-Reflective Switch
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz-6.0 GHz GaAs SP4T Switch - SKY13322-375LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 20 to 6000 MHz
Insertion Loss 0.4500 to 2 dB
View Details
4 suppliers
0.7 to 3.0 GHz DPDT Switch - SKY13396-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.3000 to 0.5000 dB
View Details
4 suppliers
0.3 to 4.2 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12245-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 300 to 4200 MHz
Type Single Pole Double Throw
View Details
5 suppliers