The CLA4609-086LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz.
Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.6 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 28 μm I-region width, makes the CLA4609-086LF useful in large signal limiter applications. The threshold level is +36 dBm, nominal.
RF DIODE PIN 250V 3QFN Product overview: CLA4609-086LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4609-086LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 250V 200mA 3-QFN (2x2)
RF Diode PIN - Single 250V 200mA 3-QFN (2x2)
RF Diode PIN - Single 250V 200mA 3-QFN (2x2)
PIN Diodes .6pF -40C +150C Thrshld Lvl +38 dBm
RF DIODE PIN 250V 3QFN
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | PIN Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | CLA4609-086LF | 284-CLA4609-086LF | 863-1182-2-ND | CLA4609-086LF | CLA4609-086LF |
| Product Name | Surface Mount Limiter Diode | 250V Diode and Rectifier | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | QFN | Tape & Reel (TR) | 2-VDFN Exposed Pad | QFN-3 | 3-QFN (2x2) |
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Configuration | Single |