Skyworks Solutions, Inc. Silicon Limiter Diodes, Packaged and Bondable Chips CLA4601 Series

Description
The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesa-constructed, thin base width, low capacitance CLA4601 series are designed for low-level and cleanup applications. CLA4601 Series includes CLA4601-203, CLA4601-210, CLA4601-219 and CLA4601-240.
Request a Quote
Description
The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesa-constructed, thin base width, low capacitance CLA4601 series are designed for low-level and cleanup applications. CLA4601 Series includes CLA4601-203, CLA4601-210, CLA4601-219 and CLA4601-240.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4601 Series - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon Limiter Diodes, Packaged and Bondable Chips
CLA4601 Series
Silicon Limiter Diodes, Packaged and Bondable Chips CLA4601 Series
The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesa-constructed, thin base width, low capacitance CLA4601 series are designed for low-level and cleanup applications. CLA4601 Series includes CLA4601-203, CLA4601-210, CLA4601-219 and CLA4601-240.

The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesa-constructed, thin base width, low capacitance CLA4601 series are designed for low-level and cleanup applications.
CLA4601 Series includes CLA4601-203, CLA4601-210, CLA4601-219 and CLA4601-240.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Diodes
Product Number CLA4601 Series
Product Name Silicon Limiter Diodes, Packaged and Bondable Chips
Diode Applications Limiter
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1302-079LF - 029428-SMP1302-079LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Surface Mount PIN Diode - SMP1371-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers