The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB.
The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization.
The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.
RF Attenuators 2dB 0Hz ~ 40GHz 50 Ohms 2W Die
Fixed Attenuator Pads
RF ATTENUATOR 2DB 50OHM DIE Product overview: ATN3590-02 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3590-02 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 912117-ATN3590-02
Features: RF Attenuators 2dB 2W Die
Package: Box
Package: Die
Family Name: ATN3590
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0020
Other Part Number: ATN359002, 863-1149
RF Attenuators 2dB 0 Hz ~ 40 GHz 50 Ohms 2W Die
| Skyworks Solutions, Inc. | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | ATN3590-02 | 863-1149-ND | ATN3590-02 | 852-ATN3590-02 | 912117-ATN3590-02 | ATN3590-02 |
| Product Name | Fixed Attenuator Pads | Attenuators | Attenuator - PCB Mount | 50OHM Attenuator | Attenuators - ATN3590-02 | Attenuators |
| Attenuator Type | Fixed | Variable | Variable |