Skyworks Solutions, Inc. Attenuator - Digitally Controlled AA102-80LF

Description
GaAs IC 5 Bit Digital Attenuator 0.5 dB LSB Positive Control 0.5–2.5 GHz
Request a Quote
Description
GaAs IC 5 Bit Digital Attenuator 0.5 dB LSB Positive Control 0.5–2.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AA102-80LF
Attenuator - Digitally Controlled AA102-80LF
GaAs IC 5 Bit Digital Attenuator 0.5 dB LSB Positive Control 0.5–2.5 GHz

GaAs IC 5 Bit Digital Attenuator 0.5 dB LSB Positive Control 0.5–2.5 GHz

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number AA102-80LF
Product Name Attenuator - Digitally Controlled
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Jitter Attenuators - SI5342D-D07005-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details