The Si511 XO is a clock oscillator supporting frequencies from 100 kHz to 250 MHz, with differential outputs including LVPECL, LVDS, and HCSL, and operates at 1.8 V, 2.5 V, or 3.3 V. It features on-chip LDO regulation for noise rejection, 2 to 4 week lead times, and total stability including 10-year aging. The device is available in 5x7 mm, 3.2x5 mm, and 2.5x3.2 mm packages, operates from -40 to 85°C, and is Pb-free and RoHS compliant. Output enable polarity and other parameters are factory-configurable
XTAL OSC XO 25.0000MHZ LVPECL Product overview: 511ABA25M0000BAG from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25.0000MHZ, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-511ABA25M0000BAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-511ABA25M0000BAG |
| Product Name | 25.0000MHZ Clock and Timing IC |
| Bus Interface | LVPECL |
| Package Type | Strip |
| Supply Voltage | 3.3 volts |