Sitron Vibration Sensor, Mini / 4...20mA / M12 Connector MV42

Description
The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The MV42 can be installed with a threaded fixed base or magnetic base (recommended when you need to remove or easily move the sensor). Application Fans Centrifuges Compressors Power Generators Engines Pumps
Datasheet
Description
The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The MV42 can be installed with a threaded fixed base or magnetic base (recommended when you need to remove or easily move the sensor). Application Fans Centrifuges Compressors Power Generators Engines Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensor, Mini / 4...20mA / M12 Connector - MV42 - Sitron
Hauppauge, NY, USA
Vibration Sensor, Mini / 4...20mA / M12 Connector
MV42
Vibration Sensor, Mini / 4...20mA / M12 Connector MV42
The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The MV42 can be installed with a threaded fixed base or magnetic base (recommended when you need to remove or easily move the sensor). Application Fans Centrifuges Compressors Power Generators Engines Pumps

The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan.

The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment .

The MV42 can be installed with a threaded fixed base or magnetic base (recommended when you need to remove or easily move the sensor).

Application

  • Fans
  • Centrifuges
  • Compressors
  • Power Generators
  • Engines
  • Pumps
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Vibration Sensors
Product Number MV42
Product Name Vibration Sensor, Mini / 4...20mA / M12 Connector
Device Category Sensor / Transducer; Transmitter
Sensor Outputs Velocity
Sensor Mounting Magnetic; Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Accelerometer - 3056D1T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers