Simpson Electric Company Analog Panel Meters Round Style

Description
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. 2% Full Scale Accuracy (3% for Rectifier) Rugged black plastic case
Datasheet
Description
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. 2% Full Scale Accuracy (3% for Rectifier) Rugged black plastic case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meters - Round Style - Simpson Electric Company
Elgin, IL, USA
Analog Panel Meters
Round Style
Analog Panel Meters Round Style
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. 2% Full Scale Accuracy (3% for Rectifier) Rugged black plastic case

Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes.

  • 2% Full Scale Accuracy (3% for Rectifier)
  • Rugged black plastic case
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Analog Panel Meters
Product Number Round Style
Product Name Analog Panel Meters
Scale Type Zero-Left
Face Type Round Front Face
Input Type AC Voltage; DC Voltage; AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 39B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.84 inch (97.54 mm)
View Details
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2% - 70209435 - Allied Electronics, Inc.
Specs
Voltage Range 0.0 to 300 volts
Accuracy 2 ± % of Full Scale
Height 82.55 mm (3.25 inch)
View Details