Simpson Electric Company Voltmeter; + 2 %; DC; Annular, Self-Shielding; 0 to 15 VDC; 2-1/2 in.; + 15% 17447

Description
DC Voltage Meters, ± 2% Accuracy, 2% Repeatability, 1000 Ohms⁄V Impedance Century meters have plastic cases with glass windows and are UL Recognized. All Century DC meters have self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). The listed AC meters have iron-vane type movements and are calibrated at 60 Hz. Other meter sizes and ranges are available, call Allied for details. The device offers a small core magnet or annular movement that is self-shielded, allowing the instrument to be mounted on steel panels. These easy-to-read meters, molded in a black phenolic housing with a large glass viewing window, come in four different sizes from 1-1⁄2 to 4-1⁄2 ". This style meter is ideal for many other electrical functions.
Description
DC Voltage Meters, ± 2% Accuracy, 2% Repeatability, 1000 Ohms⁄V Impedance Century meters have plastic cases with glass windows and are UL Recognized. All Century DC meters have self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). The listed AC meters have iron-vane type movements and are calibrated at 60 Hz. Other meter sizes and ranges are available, call Allied for details. The device offers a small core magnet or annular movement that is self-shielded, allowing the instrument to be mounted on steel panels. These easy-to-read meters, molded in a black phenolic housing with a large glass viewing window, come in four different sizes from 1-1⁄2 to 4-1⁄2 ". This style meter is ideal for many other electrical functions.

Suppliers

Company
Product
Description
Supplier Links
Voltmeter; + 2 %; DC; Annular, Self-Shielding; 0 to 15 VDC; 2-1/2 in.; + 15% - 70209465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Voltmeter; + 2 %; DC; Annular, Self-Shielding; 0 to 15 VDC; 2-1/2 in.; + 15%
70209465
Voltmeter; + 2 %; DC; Annular, Self-Shielding; 0 to 15 VDC; 2-1/2 in.; + 15% 70209465
DC Voltage Meters, ± 2% Accuracy, 2% Repeatability, 1000 Ohms⁄V Impedance Century meters have plastic cases with glass windows and are UL Recognized. All Century DC meters have self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). The listed AC meters have iron-vane type movements and are calibrated at 60 Hz. Other meter sizes and ranges are available, call Allied for details. The device offers a small core magnet or annular movement that is self-shielded, allowing the instrument to be mounted on steel panels. These easy-to-read meters, molded in a black phenolic housing with a large glass viewing window, come in four different sizes from 1-1⁄2 to 4-1⁄2 ". This style meter is ideal for many other electrical functions.

DC Voltage Meters, ± 2% Accuracy, 2% Repeatability, 1000 Ohms⁄V Impedance
Century meters have plastic cases with glass windows and are UL Recognized. All Century DC meters have self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). The listed AC meters have iron-vane type movements and are calibrated at 60 Hz. Other meter sizes and ranges are available, call Allied for details.
The device offers a small core magnet or annular movement that is self-shielded, allowing the instrument to be mounted on steel panels. These easy-to-read meters, molded in a black phenolic housing with a large glass viewing window, come in four different sizes from 1-1⁄2 to 4-1⁄2 ". This style meter is ideal for many other electrical functions.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70209465
Product Name Voltmeter; + 2 %; DC; Annular, Self-Shielding; 0 to 15 VDC; 2-1/2 in.; + 15%
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C67219-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Voltage 0.0 to 10 volts
View Details
Presentor - Industrial Series Analogue Meter - 19W - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details
Analog Power Meters - CS9663-000 - TE Connectivity
Specs
Phase Single Phase
View Details