Simplex Isolation Systems SoundBlock Insulated Strips and Panels

Description
SoundBlock Insulated Strips and Panels Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.) Available in clear vinyl outer layer for safety. Tinted and opaque colors also available. 100% waterproof. Suitable for outdoor use. Easy to clean. A smooth, sealed non-porous surface. SB-4012 -- 12" strip SB-4024 -- 24" strip SB-4048 -- 48" strip Also available in softwall curtains. SoundBlock panels and strips are made from a three-ply system. We RF-weld two layers of .040 vinyl over a half-inch layer of heavy-duty bubble insulation to create a dead air space within the panel. This provides great sound attenuation, especially at higher frequencies. SoundBlock has a smooth, sealed surface, making these curtains especially excellent for wet, oily and dirty environments. They are easy to wipe down and keep clean.
Description
SoundBlock Insulated Strips and Panels Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.) Available in clear vinyl outer layer for safety. Tinted and opaque colors also available. 100% waterproof. Suitable for outdoor use. Easy to clean. A smooth, sealed non-porous surface. SB-4012 -- 12" strip SB-4024 -- 24" strip SB-4048 -- 48" strip Also available in softwall curtains. SoundBlock panels and strips are made from a three-ply system. We RF-weld two layers of .040 vinyl over a half-inch layer of heavy-duty bubble insulation to create a dead air space within the panel. This provides great sound attenuation, especially at higher frequencies. SoundBlock has a smooth, sealed surface, making these curtains especially excellent for wet, oily and dirty environments. They are easy to wipe down and keep clean.

Suppliers

Company
Product
Description
Supplier Links
SoundBlock Insulated Strips and Panels -  - Simplex Isolation Systems
Fontana, CA, USA
SoundBlock Insulated Strips and Panels
SoundBlock Insulated Strips and Panels
SoundBlock Insulated Strips and Panels Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.) Available in clear vinyl outer layer for safety. Tinted and opaque colors also available. 100% waterproof. Suitable for outdoor use. Easy to clean. A smooth, sealed non-porous surface. SB-4012 -- 12" strip SB-4024 -- 24" strip SB-4048 -- 48" strip Also available in softwall curtains. SoundBlock panels and strips are made from a three-ply system. We RF-weld two layers of .040 vinyl over a half-inch layer of heavy-duty bubble insulation to create a dead air space within the panel. This provides great sound attenuation, especially at higher frequencies. SoundBlock has a smooth, sealed surface, making these curtains especially excellent for wet, oily and dirty environments. They are easy to wipe down and keep clean.

SoundBlock Insulated Strips and Panels

  • Up to a 48 decibel sound drop.
  • Excellent for high-frequency noise (saws, mills, compressors, etc.)
  • Available in clear vinyl outer layer for safety. Tinted and opaque colors also available.
  • 100% waterproof. Suitable for outdoor use. Easy to clean.
  • A smooth, sealed non-porous surface.

SB-4012 -- 12" strip
SB-4024 -- 24" strip
SB-4048 -- 48" strip

Also available in softwall curtains.

SoundBlock panels and strips are made from a three-ply system. We RF-weld two layers of .040 vinyl over a half-inch layer of heavy-duty bubble insulation to create a dead air space within the panel. This provides great sound attenuation, especially at higher frequencies.

SoundBlock has a smooth, sealed surface, making these curtains especially excellent for wet, oily and dirty environments. They are easy to wipe down and keep clean.

Supplier's Site

Technical Specifications

  Simplex Isolation Systems
Product Category Industrial Partitions
Product Name SoundBlock Insulated Strips and Panels
Partition Type Divider Curtain
Unlock Full Specs
to access all available technical data

Similar Products

Modular Radiation Shielding Barriers & Walls -  - MarShield
Specs
Material Glass; Steel
Height 84 inch (2134 mm)
View Details
PRIVACY - H14021812 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Partition Type Room Partitions
Height 144 inch (3658 mm)
Width 96 inch (2438 mm)
View Details
AirBlock™ Data Center Curtains -  - Simplex Isolation Systems
Simplex Isolation Systems
Specs
Partition Type Divider Curtain
Material Vinyl / PVC
View Details
Sound Sheild™ Noise Control Curtain - SCC NT Series - Steel Guard Safety Corp.
Specs
Partition Type Divider Curtain
Material Fabric; Steel; Vinyl / PVC; Fiberglass
Height 84 to 240 inch (2134 to 6096 mm)
View Details