Model ED-13A, AC input 115 V, plexiglas bath
| Sigma-Aldrich | |
|---|---|
| Product Category | Water Baths |
| Product Number | Z645982 |
| Product Name | Julabo® Open-Bath Circulator |
| Configuration | Controller; Controlled Bath |
| Temperature Control | Heating |
| Features | Programmable |
| Termperature Range | 20 to 60 C (68 to 140 F) |
| Temperautre Stability | 0.0540 +/-F (0.0300 +/-C) |