TopTech circulator, model F12-MB, AC input 115 V
| Sigma-Aldrich | |
|---|---|
| Product Category | Water Baths |
| Product Number | Z557293 |
| Product Name | Julabo® TopTech Circulator |
| Configuration | Controller; Controlled Bath |
| Temperature Control | Heating |
| Features | Programmable |
| Certifications | ISO 9000 |
| Termperature Range | -20 to 100 C (-4 to 212 F) |