The SDS6054L is a 500 MHz, 4-channel low-profile digital storage oscilloscope with a 5 GSa/s sample rate per channel and 500 Mpts memory depth per channel. It features Siglent's SPO technology, offering waveform capture rates of up to 170,000 wfm/s in normal mode and 750,000 wfm/s in sequence mode, a 256-level intensity grading display, and a digital trigger system supporting edge, pulse, serial bus, and zone triggering. The instrument includes 50+ automatic measurements, 4 math functions, history waveform recording, mask testing, and power analysis. It has a 1000M LAN interface with a built-in web server, supports SCPI remote control, and is supplied with one 500 MHz passive probe per channel. The chassis supports external display and mouse connectivity, and multiple units can synchronize to form a system with up to 512 channels.
SIGLENT's SDS6000L series Low Profile Digital Storage Oscilloscopes provide up to 8 analog channels + 16 digital channels in a space-saving chassis size. This series is available in bandwidths of 2 GHz / 1 GHz / 500 MHz, features a maximum sample rate of 5 GSa/s (10 GSa/s ESR) for each channel, and a maximum record length of 500 Mpts/ch.The SDS6000L series employs Siglent's SPO technology with a maximum waveform capture rate of up to 170,000 wfm/ s (normal mode, up to 750,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes, including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Power Analysis, and Eye/ Jitter Analysis allow extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, and serial decoding are also features of the SDS6000L. It can be used as a stand-alone oscilloscope by being connected to an external display and a mouse. It can also be remotely controlled over LAN thanks to the convenient built-in web server. Combined with a 64-channel synchronization distributor (SYN64), multiple SDS6000L modules can be organized as a high-speed acquisition system with up to 512 channels. A complete SCPI command set over the standard 1000M LAN connection provides very fast data acquisition to speed automated test applications.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SDS6054L |
| Product Name | Low Profile Digital Storage Oscilloscope |
| Bandwidth | 500 MHz |