SiTime Corporation 1.8 V to 3.3 V, 4 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92114

Description
The SiT92114 is a high-performance LVCMOS fanout clock buffer with low additive phase jitter of 50 fs RMS. The SiT92114 supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.
Request a Quote
Description
The SiT92114 is a high-performance LVCMOS fanout clock buffer with low additive phase jitter of 50 fs RMS. The SiT92114 supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8 V to 3.3 V, 4 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer - SiT92114 - SiTime Corporation
Santa Clara, CA, United States
1.8 V to 3.3 V, 4 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer
SiT92114
1.8 V to 3.3 V, 4 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92114
The SiT92114 is a high-performance LVCMOS fanout clock buffer with low additive phase jitter of 50 fs RMS. The SiT92114 supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.

The SiT92114 is a high-performance LVCMOS fanout clock buffer with low additive phase jitter of 50 fs RMS.

The SiT92114 supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs. It can operate from a 1.8 V to 3.3 V supply.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92114
Product Name 1.8 V to 3.3 V, 4 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 1473-SIT92110AI-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
 - SIT1630AE-H6-DCC-32.768E - Rochester Electronics
SiTime Corporation
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT2001BI-S1-18E-24.000000D - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9367AC-2B2-33E285.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details