SiTime Corporation Ultra Low Jitter, Quad PLL, Programmable Frequency, 12-output Clock Generator SiT95211

Description
The SiT95211 offers programmable quad fractional frequency generation and translation with flexible input to output frequency translation options. Ultra high jitter performance DPLL supports up to 4 differential or single-ended input clocks that are common for all the 4 fractional PLLs and provides 12 differential output clocks. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable non-volatile memory for factory pre-programmed devices. Lower phase noise minimizes bit error rate and increases design margin in 56G/112G PAM4 I/O systems Better signal integrity increases design margin and leads to faster time to market Higher clock tree integration reduces system BOM and increases overall reliability
Request a Quote
Description
The SiT95211 offers programmable quad fractional frequency generation and translation with flexible input to output frequency translation options. Ultra high jitter performance DPLL supports up to 4 differential or single-ended input clocks that are common for all the 4 fractional PLLs and provides 12 differential output clocks. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable non-volatile memory for factory pre-programmed devices. Lower phase noise minimizes bit error rate and increases design margin in 56G/112G PAM4 I/O systems Better signal integrity increases design margin and leads to faster time to market Higher clock tree integration reduces system BOM and increases overall reliability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Jitter, Quad PLL, Programmable Frequency, 12-output Clock Generator - SiT95211 - SiTime Corporation
Santa Clara, CA, United States
Ultra Low Jitter, Quad PLL, Programmable Frequency, 12-output Clock Generator
SiT95211
Ultra Low Jitter, Quad PLL, Programmable Frequency, 12-output Clock Generator SiT95211
The SiT95211 offers programmable quad fractional frequency generation and translation with flexible input to output frequency translation options. Ultra high jitter performance DPLL supports up to 4 differential or single-ended input clocks that are common for all the 4 fractional PLLs and provides 12 differential output clocks. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable non-volatile memory for factory pre-programmed devices. Lower phase noise minimizes bit error rate and increases design margin in 56G/112G PAM4 I/O systems Better signal integrity increases design margin and leads to faster time to market Higher clock tree integration reduces system BOM and increases overall reliability

The SiT95211 offers programmable quad fractional frequency generation and translation with flexible input to output frequency translation options. Ultra high jitter performance DPLL supports up to 4 differential or single-ended input clocks that are common for all the 4 fractional PLLs and provides 12 differential output clocks. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable non-volatile memory for factory pre-programmed devices.

  • Lower phase noise minimizes bit error rate and increases design margin in 56G/112G PAM4 I/O systems
  • Better signal integrity increases design margin and leads to faster time to market
  • Higher clock tree integration reduces system BOM and increases overall reliability
Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT95211
Product Name Ultra Low Jitter, Quad PLL, Programmable Frequency, 12-output Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT8924BE-73-33N-48.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9120AC-1C2-33E150.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
 - SIT9001AC-13-18S4-32.00000T - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT8103AI-83-33E-75.00000Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS; TTL
Features / Standards RoHS
View Details