SiTime Corporation Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime SIT9201AC-S3-33S-25.000000G

Description
CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime - 52AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime
52AC6603
Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime 52AC6603
CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 52AC6603
Product Name Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
 - SIT9365AC-1B2-33E125.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details