SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9121AI-2D2-25E100.000000

Description
Win Source Part Number: 1190773-SIT9121AI-2D 2-25E100.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT9121AI-2D2-2 5E100.000000,3417-SI T9121AI-2D2-25E100.0 00000CT-SL,SIT9121AI -2D2-25E100.000000G, SIT9121AI-2D2-25E100 .000000X,SIT9121AI-2 D2-25E100.000000Y,SI T9121AI-2D2-25E100.0 00000S,SIT9121AI-2D2 -25E100.000000D,SIT9 121AI-2D2-25E100.000 000T,SIT9121AI-2D2-2 5E100.000000E
Request a Quote Datasheet
Description
Win Source Part Number: 1190773-SIT9121AI-2D 2-25E100.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT9121AI-2D2-2 5E100.000000,3417-SI T9121AI-2D2-25E100.0 00000CT-SL,SIT9121AI -2D2-25E100.000000G, SIT9121AI-2D2-25E100 .000000X,SIT9121AI-2 D2-25E100.000000Y,SI T9121AI-2D2-25E100.0 00000S,SIT9121AI-2D2 -25E100.000000D,SIT9 121AI-2D2-25E100.000 000T,SIT9121AI-2D2-2 5E100.000000E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1190773-SIT9121AI-2D2-25E100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1190773-SIT9121AI-2D2-25E100.000000
Crystals, Oscillators, Resonators - Oscillators 1190773-SIT9121AI-2D2-25E100.000000
Win Source Part Number: 1190773-SIT9121AI-2D 2-25E100.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT9121AI-2D2-2 5E100.000000,3417-SI T9121AI-2D2-25E100.0 00000CT-SL,SIT9121AI -2D2-25E100.000000G, SIT9121AI-2D2-25E100 .000000X,SIT9121AI-2 D2-25E100.000000Y,SI T9121AI-2D2-25E100.0 00000S,SIT9121AI-2D2 -25E100.000000D,SIT9 121AI-2D2-25E100.000 000T,SIT9121AI-2D2-2 5E100.000000E

Win Source Part Number: 1190773-SIT9121AI-2D2-25E100.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9121
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 55mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT9121AI-2D2-25E100.000000,3417-SIT9121AI-2D2-25E100.000000CT-SL,SIT9121AI-2D2-25E100.000000G,SIT9121AI-2D2-25E100.000000X,SIT9121AI-2D2-25E100.000000Y,SIT9121AI-2D2-25E100.000000S,SIT9121AI-2D2-25E100.000000D,SIT9121AI-2D2-25E100.000000T,SIT9121AI-2D2-25E100.000000E

Buy Now Datasheet
Oscillators - 1473-SIT9121AI-2D2-25E100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1190773-SIT9121AI-2D2-25E100.000000 1473-SIT9121AI-2D2-25E100.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602BI-72-18S-19.200000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details